EN
  • EN
  • DE

ADA4691-2ACBZ-R7

Part No ADA4691-2ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 9-WLCSP (1.21x1.22)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Case / Package 9-WLCSP (1.21x1.22)
Family Name ADA4691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4691-2ACBZ-R7CT, ADA46912ACBZR7, ADA4691-2ACBZ-R7TR, ADA4691-2ACBZ-R7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910148-ADA4691-2ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4691-2ACBZ-R7 CAD Model

Description

The ADA4691-2ACBZ-R7 is a high-performance, CMOS operational amplifier from Analog Devices Inc., renowned for its precision and low power consumption. This dual op-amp is designed with advanced technology to provide a perfect blend of features suitable for a wide array of applications including sensor amplification, medical devices, and industrial process controls.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the ADA4691-2ACBZ-R7 can handle a wide range of frequencies, ensuring versatility across different use cases.
  • Low Noise: The operational amplifier exhibits low noise performance, ensuring signal integrity in sensitive applications.
  • Power Efficiency: Designed for low power consumption, the ADA4691-2ACBZ-R7 is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Single-Supply Operation: The device is capable of operating from a single power supply, simplifying circuit design and saving space on the PCB.
  • Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The ADA4691-2ACBZ-R7's combination of features makes it an excellent choice for a variety of applications:

  • Active filters
  • Charge amplifiers for piezoelectric sensors
  • Portable medical devices
  • Data acquisition systems
  • Instrumentation
  • Audio electronics

Package and Availability

The ADA4691-2ACBZ-R7 comes in a compact 8-lead, standard small outline package (SOP), which is both space-efficient and suitable for automated assembly processes. The product is available in reel packaging, denoted by the 'R7' suffix, facilitating ease of use in high-volume manufacturing environments.

With its exceptional performance and reliability, the ADA4691-2ACBZ-R7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess