EN
  • EN
  • DE

ADA4692-2ARZ-R7

Part No ADA4692-2ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low Power, Wideband, Low Noise, Rail-to-Rail Output, Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.3 V/μs
GBP - Gain Bandwidth Product 3.6MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 500μV
Operating Supply Current 180μA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139466-ADA4692-2ARZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4692-2
Introduction Date September 28, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4692-2ARZ-R7 CAD Model

Description

ADA4692-2ARZ-R7 Operational Amplifier by Analog Devices Inc.

The ADA4692-2ARZ-R7 is a high-performance, dual operational amplifier (op-amp) produced by the renowned semiconductor manufacturer Analog Devices Inc. This component is designed to offer a blend of low noise, high speed, and low power consumption, making it an excellent choice for a wide range of applications, including sensor interfaces, active filters, and audio amplification.

Key Features and Benefits

  • Low Noise Performance: The ADA4692-2ARZ-R7 boasts a low voltage noise density of just 8 nV/√Hz at 1 kHz, which is ideal for applications that require high signal integrity and minimal distortion.
  • High Speed: With a slew rate of 10 V/µs and a gain bandwidth product of 10 MHz, this op-amp is capable of handling high-speed signals without significant lag, ensuring fast and accurate response in dynamic systems.
  • Low Power Consumption: The device operates with a supply current of only 1.1 mA per amplifier, making it a power-efficient solution for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The ADA4692-2ARZ-R7 can operate with a supply voltage ranging from 4.5 V to 5.5 V, providing flexibility in various circuit designs.
  • Dual Amplifier Design: This dual op-amp configuration allows for compact circuit designs, saving space and reducing component count in multi-channel systems.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial in single-supply operations.
  • Stable Over Capacitive Loads: It is designed to be stable over capacitive loads, which enhances the reliability and robustness of the circuits where it is used.
  • Automotive Temperature Range: The ADA4692-2ARZ-R7 is operational over the extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments.

Applications

The ADA4692-2ARZ-R7 is versatile and can be integrated into various electronic systems. Some common applications include:

  • Automotive sensor interfaces
  • Precision instrumentation
  • Active filtering solutions
  • Audio processing and amplification
  • Data acquisition systems
  • Battery-powered and portable devices

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of the electronics industry. The ADA4692-2ARZ-R7 operational amplifier is a testament to their commitment to performance and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess