EN
  • EN
  • DE

ADA4692-4ARUZ-RL

Part No ADA4692-4ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADA4692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4692-4ARUZ-RLTR, ADA4692-4ARUZ-RLDKR-ND, ADA4692-4ARUZ-RLCT, ADA4692-4ARUZ-RLCT-ND, ADA4692-4ARUZ-RLDKR, 505-ADA4692-4ARUZ-RLDKR, 505-ADA4692-4ARUZ-RLCT, ADA4692-4ARUZ-RLTR-ND, ADA4692-4ARUZ-RL-ND, ADA4692-4ARUZ-RLTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859873-ADA4692-4ARUZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4692-4ARUZ-RL CAD Model

Description

Product Overview: ADA4692-4ARUZ-RL from Analog Devices Inc.

The ADA4692-4ARUZ-RL, manufactured by Analog Devices Inc., is a high-performance, quad operational amplifier that is designed to offer a perfect blend of speed, precision, and low noise in a compact package. This product is tailored for a wide range of applications, including active filters, data acquisition systems, and medical instrumentation, where a reliable and efficient operational amplifier is crucial for system performance and integrity.

Key Features and Benefits

  • Low Offset Voltage: The ADA4692-4ARUZ-RL boasts an impressively low input offset voltage, which ensures high accuracy in signal amplification and processing tasks.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for applications that require a clean signal path, minimizing the introduction of unwanted noise into the system.
  • High Speed: The device offers a fast settling time, making it suitable for high-speed signal processing applications where rapid changes in the input signal must be accurately tracked.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements and simplifying power supply management.
  • Low Power Consumption: Despite its high performance, the ADA4692-4ARUZ-RL is designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Product Specifications

The ADA4692-4ARUZ-RL comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is beneficial for space-constrained applications. It is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance under varying environmental conditions. The device also features a high slew rate and a wide bandwidth, which are critical parameters for applications that require fast and accurate signal amplification.

Applications

With its robust feature set, the ADA4692-4ARUZ-RL is well-suited for a multitude of applications, including but not limited to:

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Audio and video signal processing
  • Instrumentation amplifiers
  • Buffer amplifiers

As a product of Analog Devices Inc., a leader in high-performance analog technology, the ADA4692-4ARUZ-RL represents a reliable and efficient solution for advanced operational amplifier requirements.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6126 $51.6032
67+ $1.5085 $101.0695
103+ $1.4565 $150.0195
148+ $1.3525 $200.1700
193+ $1.3005 $250.9965
241+ $1.2484 $300.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess