EN
  • EN
  • DE

ADA4700-1ARDZ-R7

Part No ADA4700-1ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000384-ADA4700-1ARDZ-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Ultra Librarian 3D Model Ultra Librarian ADA4700-1ARDZ-R7 CAD Model

Description

ADA4700-1ARDZ-R7 High-Voltage, Precision Operational Amplifier

The ADA4700-1ARDZ-R7 is a robust, high-voltage, precision operational amplifier designed and manufactured by the renowned Analog Devices Inc. This operational amplifier (op-amp) is engineered to deliver exceptional performance in applications requiring high voltage operations and precise signal conditioning.

This component is part of the ADA4700 series, which is well-known for its ability to handle supply voltages up to 120V and output currents of up to 50mA. The ADA4700-1ARDZ-R7 is particularly suited for a variety of demanding applications, including test and measurement systems, piezoelectric drivers, and high-voltage instrumentation.

Key Features:

  • High Voltage Capability: The device can operate with a supply range of ±5 V to ±60 V, or a single supply of 10 V to 120 V, providing designers with the flexibility to use it in a wide range of high-voltage applications.
  • Precision Performance: With a low offset voltage and low noise, the ADA4700-1ARDZ-R7 ensures accurate signal amplification, making it ideal for precision applications.
  • Robust Design: The op-amp is designed to withstand harsh conditions, ensuring reliable performance in industrial environments.
  • Thermal Protection: It includes an internal thermal shutdown feature to protect the device from overheating, thereby enhancing its longevity and reliability.
  • Package: The ADA4700-1ARDZ-R7 is available in a compact 7-lead SOIC package, which is suitable for space-constrained applications.

Applications:

  • High-voltage function generators
  • Electrostatic transducers and deflection systems
  • Semiconductor testing equipment
  • Medical instrumentation
  • Industrial process controls

The ADA4700-1ARDZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for advanced electronic systems. With its combination of high voltage capability, precision, and robustness, this operational amplifier is an excellent choice for engineers looking to enhance the performance and reliability of their high-voltage applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3935 $50.3610
13+ $7.8623 $102.2099
20+ $7.5967 $151.9340
29+ $7.0654 $204.8966
37+ $6.7998 $251.5926
46+ $6.5342 $300.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess