EN
  • EN
  • DE

ADA4805-2ARMZ-R7

Part No ADA4805-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4805-2ARMZ-R7DKR, ADA4805-2ARMZ-R7TR, ADA4805-2ARMZ-R7-ND, ADA4805-2ARMZ-R7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845417-ADA4805-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4805-2ARMZ-R7 CAD Model

Description

Analog Devices Inc. ADA4805-2ARMZ-R7 Overview

The ADA4805-2ARMZ-R7 is a high-performance, dual-channel voltage feedback amplifier from Analog Devices Inc., designed to meet the stringent requirements of modern precision applications. This component is well-suited for a wide range of products including medical devices, instrumentation, and communication systems where power efficiency and accuracy are critical.

Key Features

  • Low Power Consumption: The ADA4805-2ARMZ-R7 boasts an incredibly low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Speed: With a bandwidth of 140 MHz and a slew rate of 180 V/µs, this amplifier is capable of handling high-speed signals with ease, ensuring minimal distortion and high fidelity.
  • Low Distortion: The device offers low harmonic distortion and noise, which is essential for precision applications such as medical imaging and professional audio equipment.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a greater dynamic range, which is particularly useful in analog-to-digital conversion processes and when driving ADCs directly.
  • Stable Over Capacitive Loads: The ADA4805-2ARMZ-R7 is designed to remain stable over a wide range of capacitive loads, enhancing its versatility in various circuit designs.

Applications

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Active filter blocks
  • ADC drivers
  • Video and imaging systems

Package and Quality

The ADA4805-2ARMZ-R7 is available in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-saving and conducive to building high-density electronic assemblies. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most demanding environments.

Overall, the ADA4805-2ARMZ-R7 from Analog Devices Inc. represents a blend of low-power operation, high-speed performance, and precision that can significantly enhance the capabilities of a wide array of electronic products.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess