EN
  • EN
  • DE

ADA4830-1BCPZ-R7

Part No ADA4830-1BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Difference Amplifier Single R-R I/O 5.5V Automotive 8-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 84 MHz
Bandwidth 71 MHz
Case / Package LFCSP EP
Common Mode Rejection Ratio 65 dB
Contact Plating Tin
Dual Supply Voltage 5 V
Gain Bandwidth Product 84 MHz
Height 750 µm
Lead Free Contains Lead
Length 3.1 mm
Max Operating Temperature 125 °C
Max Supply Current 4.1 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Mount Surface Mount
Nominal Supply Current 6.8 mA
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 6.8 mA
Operating Supply Voltage 5 V
Output Current per Channel 125 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 53 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Settling Time 25 ns
Slew Rate 220 V/µs
Voltage Gain 0 dB
Width 3.1 mm
Win Source Part Number 1227189-ADA4830-1BCPZ-R7
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4830-1BCPZ-R7 CAD Model

Description

The ADA4830-1BCPZ-R7 is a high-performance, fast-settling, single-ended-to-differential amplifier designed by Analog Devices Inc. This versatile component is ideally suited for a wide range of applications, including video, communications, and instrumentation, thanks to its impressive array of features and specifications.

Key Features:

  • High Speed: With a bandwidth of 750 MHz and a slew rate of 1600 V/µs, the ADA4830-1BCPZ-R7 is capable of handling high-speed signals with ease, making it perfect for video processing and other fast applications.
  • Low Distortion: Its low harmonic distortion ensures clean signal amplification, which is critical in high-fidelity audio and precision instrumentation.
  • Power Efficiency: The device operates with a low power supply voltage from ±2.5 V to ±5.5 V and features a disable feature that reduces the power consumption when the amplifier is not in active use.
  • Compact Packaging: Housed in a compact 7-lead LFCSP (Lead Frame Chip Scale Package), the ADA4830-1BCPZ-R7 is designed for space-constrained applications.

Applications:

  • High-definition video processing
  • Data acquisition systems
  • Active filtering
  • ADC (Analog-to-Digital Converter) drivers
  • Communications equipment

The ADA4830-1BCPZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for the electronics industry. Its differential output allows for the reduction of common-mode noise, which is particularly beneficial in noisy environments or when long cable runs are necessary. Additionally, its fast settling time ensures accurate pulse response, which is essential for high-speed data acquisition and video applications.

Engineers and designers seeking a reliable and high-performing single-ended-to-differential amplifier will find the ADA4830-1BCPZ-R7 to be an excellent choice for their demanding applications. Its integration of speed, power efficiency, and low distortion in a compact package makes it a versatile building block for a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess