EN
  • EN
  • DE

ADA4841-2YCPZ-R7

Part No ADA4841-2YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 13 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Operating Supply Current 1.2mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767698-ADA4841-2YCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4841-2
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4841-2YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4841-2YCPZ-R7 Operational Amplifier

The ADA4841-2YCPZ-R7 is a high-performance, dual-channel operational amplifier from Analog Devices Inc., designed to deliver precision and low noise performance for a wide range of applications. This op-amp is part of Analog Devices' extensive portfolio of analog, mixed-signal, and digital signal processing integrated circuits that are engineered to address the most demanding signal processing challenges.

Enclosed in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) measuring just 3mm x 3mm, the ADA4841-2YCPZ-R7 offers a space-saving solution without compromising on functionality. It features a wide bandwidth of 10 MHz and a fast slew rate of 30 V/µs, making it an excellent choice for applications requiring high-speed signal conditioning, such as data acquisition systems, active filters, and high-speed amplifiers.

With a low input bias current of 1 pA and a low offset voltage of 500 µV, this operational amplifier ensures accurate signal amplification with minimal distortion. Its low noise density of 8 nV/√Hz at 1 kHz makes it ideal for sensitive applications like medical instrumentation, audio processing, and precision sensors.

The ADA4841-2YCPZ-R7 operates over a wide supply voltage range from ±2.5 V to ±5.5 V, providing designers with flexibility in various supply environments. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when working with low supply voltages. Additionally, the amplifier boasts a low power consumption with only 1.1 mA of quiescent current per channel, making it suitable for power-sensitive applications.

For enhanced performance, the ADA4841-2YCPZ-R7 features a disable option that reduces the supply current to less than 100 µA, which is useful for power conservation in battery-operated devices. This product is also available in an automotive-grade version, ensuring reliability and robustness in harsh automotive environments.

Overall, the ADA4841-2YCPZ-R7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking for a dual operational amplifier that offers a blend of precision, low power consumption, and high-speed operation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3795 $56.2770
13+ $7.6960 $100.0480
21+ $7.4555 $156.5655
28+ $7.2150 $202.0200
36+ $6.9745 $251.0820
48+ $6.2530 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess