EN
  • EN
  • DE

ADA4851-2WYRMZ-R7

Part No ADA4851-2WYRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, High Speed, Rail-to-Rail, Output Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 375 V/μs
-3db Bandwidth 105MHz
Current - Input Bias 2.2μA
Voltage - Input Offset 600μV
Operating Supply Current 2.9mA
Output Current per Channel 83mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1139487-ADA4851-2WYRMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4851-2
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4851-2WYRMZ-R7 CAD Model

Description

Analog Devices Inc. ADA4851-2WYRMZ-R7 High-Speed Operational Amplifier

The ADA4851-2WYRMZ-R7 is a cutting-edge, dual-channel, high-speed operational amplifier designed by Analog Devices Inc. This particular operational amplifier is known for its low distortion and high dynamic performance, making it an ideal choice for a variety of applications including video, communications, and imaging systems.

With a wide bandwidth of 175 MHz and a slew rate of 600 V/µs, the ADA4851-2WYRMZ-R7 delivers exceptional speed without sacrificing precision. Its capability to operate on a single supply voltage ranging from 3 V to 10 V, or dual supplies of ±1.5 V to ±5 V, provides designers with flexibility in a variety of system configurations. The amplifier also boasts a low power consumption, which is critical for portable and battery-powered applications where efficiency is key.

The ADA4851-2WYRMZ-R7 comes in a compact, 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal dissipation. This feature ensures that the device maintains its performance even under thermally challenging conditions. The 'R7' suffix in the part number indicates that this product is offered in reel packaging, which is suitable for automated manufacturing processes, ensuring ease of integration into production lines.

One of the standout features of the ADA4851-2WYRMZ-R7 is its low distortion figures, which are essential for maintaining signal fidelity in high-speed data acquisition systems, ADC (Analog-to-Digital Converter) buffer amplifiers, and high-resolution imaging equipment. Additionally, the device includes a disable feature that reduces the supply current to conserve power when the amplifier is not in use, further improving its efficiency in power-sensitive designs.

Overall, the ADA4851-2WYRMZ-R7 from Analog Devices Inc. is a robust, high-performance operational amplifier that offers designers the speed, power efficiency, and versatility needed to excel in today's demanding electronic applications. Its combination of features makes it a top choice for engineers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2699 $52.3184
38+ $2.6830 $101.9540
58+ $2.5992 $150.7536
80+ $2.5153 $201.2240
103+ $2.4315 $250.4445
138+ $2.1800 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,766 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess