EN
  • EN
  • DE

ADA4856-3YCPZ-R2

Part No ADA4856-3YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 3 Voltage Feedback 16-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP (4x4)
Family Name ADA4856
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4856-3YCPZ-R2-ND, ADA4856-3YCPZ-R2CT, ADA4856-3YCPZ-R2TR, ADA4856-3YCPZ-R2DKR, ADA48563YCPZR2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910155-ADA4856-3YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4856-3YCPZ-R2 CAD Model

Description

The ADA4856-3YCPZ-R2 is a high-performance, triple voltage feedback amplifier from the reputable manufacturer Analog Devices Inc. This particular model is designed to deliver precision and speed, making it an ideal choice for a variety of applications including video, communications, imaging systems, and active filter circuits.

Key Features

  • High Speed: The ADA4856-3YCPZ-R2 offers a fast settling time, which is crucial for applications requiring rapid signal processing.
  • Low Distortion: With its low harmonic distortion, this amplifier is well-suited for video and communication systems where signal integrity is paramount.
  • Triple Amplifiers: This device integrates three amplifiers in one package, providing compact and efficient solutions for systems requiring multiple amplification stages.
  • Power Efficiency: The ADA4856-3YCPZ-R2 is designed for low power consumption, which makes it an excellent choice for portable and battery-powered applications.
  • Wide Bandwidth: It features a wide bandwidth that accommodates a variety of signal frequencies, ensuring versatility across different use cases.

Applications

The ADA4856-3YCPZ-R2 is adept at handling the demands of complex systems and is commonly used in:

  • High-definition video processing equipment
  • Communication infrastructure
  • Medical imaging devices
  • Test and measurement instruments
  • Analog-to-digital converter drivers

Product Specifications

The ADA4856-3YCPZ-R2 is available in a compact LFCSP (Lead Frame Chip Scale Package) which saves valuable board space. It operates over a wide temperature range and meets the rigorous standards set by Analog Devices Inc., ensuring reliability and performance in critical systems.

Availability

This product is available for order and can be sourced directly through Analog Devices Inc. or their authorized distributors. Engineers and designers can rely on the ADA4856-3YCPZ-R2 for high-quality signal amplification in their next high-performance electronic designs.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6449 $60.3837
31+ $3.8112 $118.1472
47+ $3.6921 $173.5287
65+ $3.5730 $232.2450
84+ $3.4539 $290.1276
112+ $3.0966 $346.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess