The ADA4861-3 from Analog Devices Inc. is a low-cost, high-speed, triple operational amplifier designed for a wide range of applications, including video and communications equipment. Its impressive slew rate and bandwidth make it an excellent choice for any application requiring high performance in a cost-effective package.
Key Features
- High Speed: With a 480 MHz, -3 dB bandwidth (G = +2), the ADA4861-3 is optimally suited for high-frequency signal processing tasks.
- Fast Settling Time: The device features a fast settling time, making it ideal for applications that require quick response times.
- Low Distortion: Harmonic distortion levels are kept to a minimum, allowing for clean signal amplification, which is particularly important in audio and video processing applications.
- High Output Current: The ADA4861-3 can deliver a high output current, which is beneficial when driving heavy loads or multiple devices.
- Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
- Low Power Consumption: Despite its high-speed characteristics, the op amp is designed to consume minimal power, making it suitable for portable and battery-powered devices.
Applications
The ADA4861-3 is versatile and can be used in various applications, including:
- Video amplifiers
- Cable drivers
- RGB amplifiers
- Test equipment
- Active filters
- ADC/DAC buffers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
3 |
| Supply Voltage |
±5 V to ±12 V |
| Slew Rate |
2300 V/μs |
| Output Current |
70 mA |
For more detailed information, please refer to the ADA4861-3 datasheet.