EN
  • EN
  • DE

ADA4891-2ARMZ-R7

Part No ADA4891-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers | IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 210V/μs
-3db Bandwidth 240MHz
Current - Input Bias 2pA
Voltage - Input Offset 2.5mV
Supply Current 4.4mA
Current - Output / Channel 125mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4891
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139496-ADA4891-2ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4891-2ARMZ-R7 CAD Model

Description

Product Overview

The ADA4891-2ARMZ-R7 is a high-performance, low-power dual operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of a wide range of applications. This op-amp is well-suited for applications that demand low noise, high speed, and low distortion, making it an ideal choice for audio, video, and signal conditioning in industrial and medical systems.

Key Features

  • Low Power Consumption: With a supply current of just 1 mA per amplifier, the ADA4891-2ARMZ-R7 is optimized for low-power applications without compromising on performance.
  • Wide Bandwidth: The device offers a bandwidth of 10 MHz, ensuring high-speed performance for a variety of signal processing tasks.
  • Low Noise: A voltage noise density of only 8 nV/√Hz at 1 kHz makes this op-amp suitable for noise-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making it compatible with modern ADCs and DACs that operate at lower supply voltages.
  • Single-Supply Operation: It can operate from a single 3 V to 12 V supply, or dual supplies of ±1.5 V to ±6 V, providing design flexibility.
  • High Load Drive: Capable of driving 10 kΩ loads in parallel with 150 pF, the ADA4891-2ARMZ-R7 can handle challenging loads with ease.

Applications

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation
  • Signal Conditioning

Package and Quality

The ADA4891-2ARMZ-R7 comes in a compact 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for high-density mounting. Analog Devices ensures high-quality standards, and this product is available in the R7 version, which is part of the company's reliability-enhanced product series.

Conclusion

With its combination of low power, high speed, and precision, the ADA4891-2ARMZ-R7 operational amplifier from Analog Devices Inc. is a versatile component that enhances the performance and efficiency of a wide range of electronic systems. Whether for professional audio, medical instrumentation, or any other precision signal processing, this op-amp is designed to deliver superior results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3703 $50.5545
37+ $2.7654 $102.3198
56+ $2.6790 $150.0240
78+ $2.5926 $202.2228
100+ $2.5062 $250.6200
134+ $2.2469 $301.0846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,678 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess