EN
  • EN
  • DE

ADA4937-2YCPZ-R7

Part No ADA4937-2YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER DIFF DUAL 24LFCSP / SP Amp DIFF AMP Dual 5.25V 24-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008695-ADA4937-2YCPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4937-2
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4937-2YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4937-2YCPZ-R7 Ultra-Low Distortion Differential ADC Driver

The ADA4937-2YCPZ-R7 is a high-performance, ultra-low distortion differential ADC (Analog-to-Digital Converter) driver from the renowned semiconductor manufacturer Analog Devices Inc. This precision device is specifically designed to drive high-speed, high-resolution ADCs in demanding applications that require the utmost signal fidelity and bandwidth.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4937-2YCPZ-R7 offers a dual-channel architecture that makes it ideal for MIMO (Multiple Input Multiple Output) systems and phased array applications. Its exceptional performance characteristics include a wide bandwidth and very low harmonic distortion, which are critical for applications such as medical imaging, professional audio, instrumentation, and broadband communications.

The ADA4937-2YCPZ-R7 boasts a low noise figure and a high slew rate, ensuring that signals are amplified without significant degradation. This is particularly important in systems where signal integrity is paramount, such as in high-speed data acquisition and radar systems. The device operates over a wide supply voltage range, providing design flexibility and compatibility with a variety of ADCs and other downstream components.

Key features of the ADA4937-2YCPZ-R7 include:

  • Ultra-low harmonic distortion
  • High bandwidth to support high-speed ADCs
  • Low noise performance for improved signal quality
  • Dual differential outputs to drive differential ADC inputs directly
  • Wide supply voltage range for versatile power management
  • Thermal overload protection for improved reliability

Engineers and designers can leverage the ADA4937-2YCPZ-R7's capabilities to build systems that require precise signal processing with minimal distortion and noise. Its robust construction and reliability also mean that it is well-suited for use in harsh industrial environments where temperature fluctuations and other challenging conditions are common.

With the ADA4937-2YCPZ-R7, Analog Devices Inc. continues its tradition of delivering high-quality components that push the boundaries of performance, enabling the development of advanced electronic systems across a wide range of industries.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess