EN
  • EN
  • DE

ADCLK846BCPZ

Part No ADCLK846BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, CMOS, HSTL, LVDS, LVPECL
Output CMOS, LVDS
Frequency - Max 1.2GHz
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Win Source Part Number 1139912-ADCLK846BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADCLK846
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADCLK846BCPZ CAD Model

Description

The ADCLK846BCPZ is a high-performance, ultrafast silicon digital clock fanout buffer from the renowned manufacturer, Analog Devices Inc. This component is designed to meet the stringent demands of high-speed data communication systems, providing an efficient solution for distributing a single input clock to multiple output destinations while maintaining signal integrity and timing precision.

Key Features

  • Low Skew: The device offers exceptionally low skew between outputs, which is critical for maintaining the timing alignment of high-speed digital signals.
  • High Speed: Capable of handling clock frequencies up to several gigahertz, the ADCLK846BCPZ is suitable for high-speed applications, including data converters, communication systems, and digital signal processing.
  • Multiple Outputs: It features 1:6 clock distribution, meaning one input clock can be distributed to six outputs, providing flexibility in system design.
  • LVPECL, LVDS, CML Compatible: The device supports various signaling standards, making it versatile for integration into different system architectures.
  • Single-Ended to Differential Conversion: The ADCLK846BCPZ can convert a single-ended input signal to differential outputs, reducing noise and improving signal integrity.
  • Power Efficiency: With a low power consumption profile, it helps to maintain energy efficiency in electronic systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCLK846BCPZ saves board space and is suitable for dense circuit designs.

Applications

The ADCLK846BCPZ is ideal for a range of applications that require reliable and precise clock signal distribution. These include, but are not limited to:

  • Data Acquisition Systems
  • Telecommunications and Networking Equipment
  • Test and Measurement Instruments
  • High-Speed ADC and DAC Interfaces
  • Server and Storage Platforms

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADCLK846BCPZ stands out for its quality, reliability, and performance, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6094 $50.5316
34+ $2.9615 $100.6910
53+ $2.8690 $152.0570
73+ $2.7764 $202.6772
94+ $2.6839 $252.2866
125+ $2.4063 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess