EN
  • EN
  • DE

ADCLK925BCPZ-R7

Part No ADCLK925BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Buffer/Driver, Data
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output ECL, NECL, PECL
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.375 V to 3.63 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 008719-ADCLK925BCPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK925BCPZ-R7 CAD Model

Description

ADCLK925BCPZ-R7: High-Speed Clock Buffer by Analog Devices Inc.

The ADCLK925BCPZ-R7 is a cutting-edge clock buffer from Analog Devices Inc., designed to deliver exceptional performance in high-speed applications. This device is part of the Ultrafast SiGe family and is tailored to meet the stringent requirements of modern electronic systems that demand low jitter and high signal integrity.

Key Features:

  • High-Speed Operation: The ADCLK925 is capable of operating at very high frequencies, making it suitable for applications that require fast signal processing and timing precision.
  • Low Jitter: With its low jitter characteristic, this clock buffer ensures that the timing of signals is maintained accurately, minimizing the risk of data corruption due to timing errors.
  • Differential LVPECL Outputs: The device features differential LVPECL outputs that provide a high-speed differential interface, which is less susceptible to common-mode noise and offers better signal integrity.
  • Single Supply Voltage: It operates on a single supply voltage of 3.3V, simplifying power supply design and management.
  • Adjustable Output Swing: The output voltage swing is adjustable, giving designers the flexibility to optimize the signal for their specific application.
  • Power-Down Feature: A power-down feature is available, allowing for reduced power consumption when the device is not in use, which is beneficial for power-sensitive designs.

Applications:

The ADCLK925BCPZ-R7 is ideally suited for a variety of high-speed applications, including:

  • Data Communication
  • Telecommunications
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Networking Equipment

Product Packaging:

This clock buffer is offered in a compact 3 mm x 3 mm, 16-lead LFCSP (lead-frame chip-scale package), designated by the part number suffix 'BCPZ'. The 'R7' suffix indicates that the product is available in a reel of 1000 units, making it suitable for high-volume production environments.

With its remarkable performance and versatile features, the ADCLK925BCPZ-R7 from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance the timing accuracy and reliability of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess