EN
  • EN
  • DE

ADCMP600BKSZ-REEL7

Part No ADCMP600BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5μA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 077423-ADCMP600BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP600BKSZ-REEL7 CAD Model

Description

ADCMP600BKSZ-REEL7 - High-Speed Comparator from Analog Devices Inc.

The ADCMP600BKSZ-REEL7 is a cutting-edge high-speed comparator designed by Analog Devices Inc., a leader in high-performance analog technology. This component is expertly engineered to provide fast and reliable voltage comparison, making it an indispensable tool in a wide range of applications, from industrial automation to high-speed signal processing.

Key Features

  • High-Speed Operation: The ADCMP600BKSZ-REEL7 boasts a propagation delay of typically 2.5 ns, ensuring rapid response times in critical applications where speed is of the essence.
  • Low Power Consumption: Designed with energy efficiency in mind, this comparator operates with a low supply current, making it suitable for power-sensitive designs.
  • Flexible Power Supply: It supports a wide range of supply voltages from 2.7 V to 5.5 V, accommodating various system requirements and simplifying power management.
  • PECL/LVPECL Compatible Outputs: The device offers differential PECL/LVPECL outputs, providing compatibility with high-speed logic and reducing signal distortion.
  • Input Hysteresis: Built-in hysteresis improves noise immunity, ensuring stable operation even in noisy environments.
  • Overdrive Dispersion: The comparator features low overdrive dispersion, which minimizes variation in propagation delay under different input overdrive conditions.

Applications

The ADCMP600BKSZ-REEL7 is versatile and can be used in various high-speed applications, including:

  • Data acquisition systems
  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shaping
  • Time-of-flight systems
  • Automated test equipment (ATE)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADCMP600BKSZ-REEL7 is no exception. It is available in a compact SOT-23-5 package and is supplied on a 7-inch reel, facilitating efficient integration into automated manufacturing processes. With its robust design and proven performance, this high-speed comparator is an excellent choice for designers looking to enhance the speed and accuracy of their electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0454 $54.4086
21+ $4.9604 $104.1684
32+ $4.8054 $153.7728
44+ $4.6503 $204.6132
56+ $4.4953 $251.7368
75+ $4.0303 $302.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess