EN
  • EN
  • DE

ADE7754ARZ

Part No ADE7754ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PHASE 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Input Impedance 370kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Supply Current 7mA
Supply Voltage (V) 4.75V ~ 5.25V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number ADE7754
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 713382-ADE7754ARZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7754ARZ CAD Model

Description

Product Overview: ADE7754ARZ by Analog Devices Inc.

The ADE7754ARZ is a high-precision electrical energy measurement IC from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to accurately measure active energy in a variety of power metering applications. It is especially suitable for residential and commercial energy meters that require precise billing information.

Key Features

  • High Accuracy: The ADE7754ARZ boasts excellent accuracy in energy measurement, which is critical for billing and monitoring purposes. It ensures that customers are billed correctly for the energy they consume.
  • On-Chip ADC: It includes a high-quality analog-to-digital converter that facilitates the direct measurement of voltage and current signals, eliminating the need for external ADCs.
  • Power Supply: The device operates on a single 5V supply, making it compatible with a wide range of meter designs and simplifying power supply requirements.
  • Signal Processing: The ADE7754ARZ is equipped with sophisticated signal processing capability, including a digital integrator, which allows for the measurement of active energy in various power quality conditions.
  • Communication Interface: It features a serial interface port for easy communication with microcontrollers, allowing for the retrieval of measurement data and the configuration of the IC.

Applications

The ADE7754ARZ is versatile and can be used in a wide range of applications, such as:

  • Residential energy meters
  • Commercial energy metering systems
  • Industrial power monitoring
  • Smart energy management systems

Package and Reliability

The ADE7754ARZ is offered in a 24-lead SOIC package, which is ideal for compact meter designs. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is built to meet high reliability standards, ensuring long-term performance in the field.

In summary, the ADE7754ARZ from Analog Devices Inc. is a sophisticated and reliable choice for energy measurement solutions, offering accuracy, integration, and ease of use that are essential for modern metering applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6694 $63.3388
4+ $25.9852 $103.9408
6+ $25.1731 $151.0386
9+ $24.3611 $219.2499
11+ $23.5491 $259.0401
15+ $21.1130 $316.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess