EN
  • EN
  • DE

ADE7757ARNZRL

Part No ADE7757ARNZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Input Impedance 320kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V, 4.5V
Voltage - I/O Low 0.5V, 0.8V
Current - Supply 5mA
Supply Voltage (V) 4.75V ~ 5.25V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADE7757
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802063-ADE7757ARNZRL
Ultra Librarian 3D Model Ultra Librarian ADE7757ARNZRL CAD Model

Description

The ADE7757ARNZRL is an innovative and high-performance energy metering integrated circuit (IC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This IC is specifically designed to meet the requirements of single-phase, active energy metering systems with a high degree of accuracy and reliability.

Key Features:

  • High Accuracy: The ADE7757ARNZRL boasts a high accuracy rate for energy metering, making it suitable for applications where precision is paramount.
  • On-Chip Power Supply Monitoring: Equipped with an on-chip power supply monitoring circuit, the device ensures stable operation even under fluctuating supply conditions.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it ideal for energy-sensitive applications.
  • Frequency Output: The device includes a frequency output that is proportional to the active power, which can be used for calibration or as a means to communicate power consumption.

Applications:

The ADE7757ARNZRL is versatile and can be applied in various domains including:

  • Residential and commercial energy meters
  • Industrial power monitoring systems
  • Smart energy management solutions

Technical Specifications:

The ADE7757ARNZRL is packaged in a robust 20-SOIC form factor. It operates over an industrial temperature range and features a serial interface for easy integration into metering systems. The IC is capable of measuring a wide dynamic range and supports various calibration methods to ensure ongoing accuracy and performance over time.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADE7757ARNZRL is no exception. This product is manufactured using high-quality materials and state-of-the-art processes, ensuring long-term reliability and performance for critical energy metering applications.

Ordering Information:

The ADE7757ARNZRL is available for order in reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, interested parties should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0562 $56.3934
16+ $6.6102 $105.7632
24+ $6.4036 $153.6864
33+ $6.1971 $204.5043
42+ $5.9905 $251.6010
56+ $5.3708 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,115 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess