EN
  • EN
  • DE

ADE7758ARWZ

Part No ADE7758ARWZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PHASE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 380 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 086876-ADE7758ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement
Family Name ADE7758
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADE7758ARWZ CAD Model

Description

Analog Devices Inc. ADE7758ARWZ Energy Metering IC

The ADE7758ARWZ from Analog Devices Inc. is a highly integrated polyphase multifunction energy metering IC, designed to meet the needs of modern energy metering systems. It is specifically engineered to accurately measure active energy, reactive energy, and apparent energy in various residential, commercial, and industrial applications. This advanced IC is encapsulated in a 24-SOIC (0.295", 7.50mm Width) package, providing a compact solution for space-constrained applications.

Featuring three independent ADCs and DSP-based core, the ADE7758ARWZ ensures high accuracy and reliability. It supports a wide range of input currents and voltages, making it versatile for use in different metering setups. The IC is capable of monitoring both the voltage and current signals in each of the three phases, which allows for precise power quality analysis and energy consumption tracking.

One of the key features of this IC is its ability to perform accurate energy measurements by compensating for variations in temperature, which can affect measurement precision. It also includes a zero-crossing detection feature that simplifies the synchronization process in power control systems. The ADE7758ARWZ provides serial communication interfaces, such as SPI or I²C, enabling easy integration with microcontrollers or other digital systems for data logging and analysis.

With its on-chip functionality, the ADE7758ARWZ simplifies design complexity and reduces the need for external components. It includes a variety of built-in self-test features that ensure long-term reliability and consistent performance. The device is also equipped with various protection features, such as overvoltage and undervoltage detection, which help to safeguard against potential damages caused by electrical anomalies.

The ADE7758ARWZ is ideal for smart metering solutions where accuracy, reliability, and integration are critical. Whether used in residential smart meters, industrial power monitoring systems, or commercial energy management systems, this energy metering IC from Analog Devices Inc. offers a sophisticated solution for accurate energy measurement and efficient power management.

For designers and engineers looking to implement advanced energy metering systems, the ADE7758ARWZ provides a feature-rich, reliable, and easy-to-use option that can help accelerate the development cycle and enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,025 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess