EN
  • EN
  • DE

ADE7758XRW

Part No ADE7758XRW
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172740-ADE7758XRW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7758XRW CAD Model

Description

The ADE7758XRW, crafted by the reputable Analog Devices Inc., stands as a multifaceted polyphase electrical energy measurement IC. It is meticulously engineered to deliver precise and reliable measurement of active, reactive, and apparent energy in various polyphase configurations such as three-phase three-wire and three-phase four-wire systems. The ADE7758XRW is an integral component for advanced energy metering solutions, catering to the needs of modern energy management systems.

Key Features

  • High Precision: The ADE7758XRW boasts a high level of accuracy in energy measurement, which is crucial for billing and energy distribution applications.
  • On-Chip Energy Calculation: With its integrated energy calculation engine, the device can compute active, reactive, and apparent energy, offloading these complex tasks from the system's microcontroller.
  • Multiple Metering Modes: It supports various metering modes, enabling it to adapt to different wiring systems and configurations, making it highly versatile.
  • Robust Communication: Equipped with a serial interface, the ADE7758XRW allows for easy communication with external processors, facilitating data extraction and device configuration.
  • Harmonic Analysis: The device is capable of performing Total Harmonic Distortion (THD) analysis, which is essential for monitoring power quality in electrical systems.

Applications

The ADE7758XRW is ideal for a range of applications, particularly in sectors where accurate energy measurement is paramount. It is extensively used in:

  • Residential, commercial, and industrial energy meters
  • Smart grid infrastructure
  • Energy management systems
  • Sub-metering systems

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage range that accommodates standard industrial levels.
  • Temperature Range: It functions effectively across a wide temperature range, suitable for harsh environments.
  • Package: The ADE7758XRW comes in a robust package designed for optimal integration into metering systems.

In summary, the ADE7758XRW from Analog Devices Inc. is a top-tier solution for energy measurement, offering unparalleled precision, versatility, and ease of integration for a wide array of energy-related applications.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1774 $65.8870
11+ $10.8131 $118.9441
17+ $10.4747 $178.0699
23+ $10.1363 $233.1349
30+ $9.7990 $293.9700
40+ $8.7849 $351.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess