EN
  • EN
  • DE

ADE7763ARSZ

Part No ADE7763ARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 077428-ADE7763ARSZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ADE7763ARSZ CAD Model

Description

Product Overview: ADE7763ARSZ by Analog Devices Inc.

The ADE7763ARSZ is a highly integrated, single-phase, active energy metering IC from the renowned manufacturer Analog Devices Inc. This sophisticated semiconductor is designed to be the core component in systems that require precise electrical energy measurement, such as residential and industrial energy meters.

Key Features:

  • High Accuracy: The ADE7763ARSZ boasts a high level of accuracy in energy measurement, making it suitable for applications where precision is critical.
  • On-Chip Power Supply Monitoring: With an on-chip power supply monitor, the device ensures reliable operation by monitoring its own supply voltage.
  • Energy Data Linearity: Energy data is provided with excellent linearity over a wide dynamic range, enabling consistent performance across various load conditions.
  • Low Power Consumption: Designed for energy-conscious applications, it maintains low power consumption, which is essential for reducing overall system power requirements.
  • Integrated Oscillator: The inclusion of an internal oscillator minimizes the need for external components, thereby simplifying design and reducing system cost.

Applications:

The ADE7763ARSZ is ideal for a variety of applications that require accurate energy measurement and monitoring. These include:

  • Residential energy meters
  • Smart power distribution systems
  • Energy management systems
  • Sub-metering applications

Technical Specifications:

The ADE7763ARSZ operates over an industrial temperature range and is offered in a 24-lead SOIC (Small Outline Integrated Circuit) package. Its technical specifications include:

  • Single-phase energy measurement IC
  • Supply voltage: 5V
  • Operating temperature: -40°C to +85°C
  • Package type: 24-lead SOIC

With its robust feature set and Analog Devices Inc.'s reputation for quality, the ADE7763ARSZ stands out as a top choice for designers and engineers looking to implement reliable energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1134 $52.4536
10+ $10.7597 $107.5970
15+ $10.4235 $156.3525
20+ $10.0872 $201.7440
26+ $9.7510 $253.5260
35+ $8.7423 $305.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess