EN
  • EN
  • DE

ADE7858AXCPZ

Part No ADE7858AXCPZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228092-ADE7858AXCPZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7858AXCPZ CAD Model

Description

The ADE7858AXCPZ is a highly integrated polyphase multifunction energy metering IC, meticulously crafted by Analog Devices Inc. This cutting-edge component is designed to meet the rigorous demands of energy metering applications, including smart grid infrastructure, industrial instrumentation, and energy monitoring systems.

Key Features

  • High Accuracy: The ADE7858AXCPZ boasts excellent accuracy performance over a wide dynamic range, making it suitable for both residential and commercial energy metering.
  • Multiple Measurement Capabilities: It is capable of measuring active, reactive, and apparent energy, along with voltage and current RMS values, providing comprehensive data for energy analysis.
  • Integrated Power Quality Monitoring: The device includes features for monitoring power quality parameters such as line voltage sags and swells, overcurrent, and phase angle measurements, enabling the detection of grid anomalies.
  • Harmonic Analysis: With its harmonic analysis capability, the ADE7858AXCPZ can identify and quantify harmonic distortions present in the power line, which are critical for maintaining power system reliability and efficiency.
  • Communication Interface: The IC supports a SPI or I2C serial interface for easy connectivity to microprocessors or microcontrollers, facilitating data retrieval and device configuration.

Applications

The versatility of the ADE7858AXCPZ makes it an ideal choice for a variety of applications such as:

  • Smart energy meters
  • Power distribution units
  • Renewable energy monitoring systems
  • Building energy management systems

Package and Quality

The ADE7858AXCPZ is available in a compact, RoHS-compliant LFCSP (Lead Frame Chip Scale Package) that ensures efficient use of PCB space. Analog Devices Inc. is known for its commitment to high-quality products, and this IC is no exception, providing reliability and performance for critical energy metering solutions.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Panjit
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Fuji Electric
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention