EN
  • EN
  • DE

ADF4107BRUZ-REEL7

Part No ADF4107BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 7GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008751-ADF4107BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4107BRUZ-REEL7 CAD Model

Description

The ADF4107BRUZ-REEL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance for radio frequency (RF) systems. This integrated circuit (IC) is part of the ADF4107 series and is specifically engineered to generate low-noise local oscillator (LO) frequencies for upconversion or downconversion in wireless communication applications.

Key Features

  • High Frequency Range: The ADF4107BRUZ-REEL7 operates at a broad frequency range, capable of generating RF outputs up to 7 GHz, making it an ideal choice for a wide array of high-frequency applications.
  • Phase-Locked Loop (PLL): It incorporates a phase-locked loop with a voltage-controlled oscillator (VCO), ensuring precise frequency control and stability, which is crucial for maintaining signal integrity in communication systems.
  • Low Phase Noise: The device is optimized for low phase noise performance, reducing signal jitter and enhancing the overall quality of the transmitted signal.
  • Programmability: It features programmable charge pump currents and a programmable dual-modulus prescaler (8/9, 16/17, 32/33, or 64/65), allowing for flexibility in system design and optimization.
  • Power Supply: The ADF4107BRUZ-REEL7 operates on a 3.0 V to 3.6 V power supply, providing efficient power consumption for portable and battery-powered devices.

Applications

The ADF4107BRUZ-REEL7 is suitable for a variety of applications, including:

  • Base stations for mobile radio
  • Wireless LANs
  • Test equipment
  • Satellite communications
  • Broadband wireless access

Packaging and Quality

This synthesizer is offered in a compact TSSOP (thin shrink small outline package) form factor, under the part number ADF4107BRUZ-REEL7, and is available in tape and reel packaging to facilitate efficient assembly processes. Analog Devices Inc. is known for its commitment to quality, and this product complies with their high standards, ensuring reliability and performance for critical communications infrastructure.

Conclusion

In summary, the ADF4107BRUZ-REEL7 from Analog Devices Inc. represents a state-of-the-art solution for designers looking to implement a reliable and high-performing frequency synthesizer into their RF systems. Its versatile feature set and robust design make it an excellent choice for a broad range of wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess