EN
  • EN
  • DE

ADF4153YRUZ

Part No ADF4153YRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fractional-N Frequency Synthesizer | IC SYNTH PLL RF F-N FREQ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4153
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140034-ADF4153YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4153YRUZ CAD Model

Description

The ADF4153YRUZ is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This synthesizer is an integral component for applications that require precise signal generation, such as wireless communication systems, instrumentation, and aerospace industries.

Key Features

  • High Frequency Operation: The ADF4153YRUZ can operate at up to 4 GHz, making it suitable for high-frequency signal processing tasks.
  • Low Phase Noise: It is engineered to produce a low phase noise output, which is crucial for maintaining signal integrity in sensitive communication systems.
  • Fractional-N Frequency Synthesis: The device supports fractional-N frequency synthesis, enabling fine frequency resolution and selection which is essential for modern communication protocols.
  • Programmable Charge Pump: The synthesizer includes a programmable charge pump current setting, providing flexibility in loop filter design and optimization.
  • Digital Lock Detect: It incorporates a digital lock detect feature to ensure stable operation and reliable performance.

Applications

The ADF4153YRUZ is versatile and can be used in various applications, including:

  • Wireless Infrastructure (GSM, LTE, WCDMA)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4153YRUZ
Frequency Range Up to 4 GHz
Supply Voltage 2.7 V to 3.3 V
Package TQFN

Ordering Information

The ADF4153YRUZ is available for order through Analog Devices Inc. or their authorized distributors. It comes in a compact TQFN (Thin Quad Flat No-lead) package, which is suitable for space-constrained applications. For detailed product information, technical specifications, and support, visit the Analog Devices official website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess