EN
  • EN
  • DE

ADF4196BCPZ

Part No ADF4196BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 32LFCSP-WQ / Frequency Synthesizer IC 1 32-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/Yes
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADF4196
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-ADF4196BCPZ,505-ADF4196BCPZ,-2735-ADF4196BCPZ,ADF4196BCPZ-ND,ANAANAADF4196BCPZ
Standard Package 1
Win Source Part Number 1219904-ADF4196BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4196BCPZ CAD Model

Description

Introducing the ADF4196BCPZ from Analog Devices Inc.

The ADF4196BCPZ is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This device is an integral component for applications requiring precise frequency generation and signal conditioning, such as wireless communication systems, instrumentation, and radar.

At the heart of the ADF4196BCPZ is a high-frequency phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO). The synthesizer can operate at a frequency range up to 6 GHz, making it ideal for advanced RF systems. Its high level of integration and performance is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is both space-efficient and suitable for high-density circuit designs.

Key features of the ADF4196BCPZ include:

  • Wide Frequency Range: The device supports a broad frequency spectrum, accommodating the needs of various high-frequency applications.
  • High Resolution: With a 25-bit fixed modulus, the ADF4196BCPZ offers fine frequency resolution, which is critical for precision applications.
  • Low Phase Noise Performance: The synthesizer is designed to deliver low phase noise, ensuring signal integrity and quality.
  • Programmable Charge Pump: Users can program the charge pump currents, providing flexibility and control over the PLL's performance.
  • Lock Detect Function: A lock detect feature is included for verification of PLL locking, adding to the reliability of the system.

The ADF4196BCPZ is also equipped with a serial interface for programming and control, allowing for seamless integration with microcontrollers or processors. This interface supports both three-wire and two-wire (I²C compatible) bus systems, which enhances its adaptability to different system architectures.

Engineers and designers looking for a reliable, high-performance frequency synthesizer will find the ADF4196BCPZ from Analog Devices Inc. to be an excellent choice. Its robust feature set and flexible design make it a go-to component for developing sophisticated RF solutions.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess