EN
  • EN
  • DE

ADF4213BCP-REEL7

Part No ADF4213BCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 3GHz-IN 20-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172755-ADF4213BCP-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name ADF4213
Introduction Date June 26, 2000
ECCN 5A991.b
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADF4213BCP-REEL7 CAD Model

Description

The ADF4213BCP-REEL7 is a high-performance, fractional-N or integer-N frequency synthesizer product from Analog Devices Inc. Designed to generate a wide range of frequencies through a phase-locked loop (PLL), this device is an essential component for modern communication systems, including wireless infrastructure, instrumentation, and aerospace applications.

Key Features

  • Dual Modulus Prescaler: The ADF4213BCP-REEL7 features a 4/5 or 8/9 dual modulus prescaler, allowing for flexible frequency division within the PLL.
  • Programmable Charge Pump: A programmable charge pump current setting enables optimization of loop dynamics for various applications and loop filter designs.
  • Low Phase Noise Performance: With its low phase noise characteristics, this device ensures a clean output signal, which is crucial for high-performance RF systems.
  • Power Supply Range: It operates over a wide power supply range, accommodating various system design requirements.
  • Serial Interface: The inclusion of a serial interface allows for easy programming of the device’s various functions and simplifies integration into system designs.
  • Compact Packaging: Supplied in a compact, surface-mount package, the ADF4213BCP-REEL7 is suitable for space-constrained applications.

Applications

The versatile nature of the ADF4213BCP-REEL7 makes it an ideal choice for a variety of applications, including:

  • Base stations for mobile radio
  • Wireless local loop systems
  • Private mobile radios
  • Test equipment and instrumentation
  • Satellite communications systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF4213BCP-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. Additionally, the device comes in a tape and reel package, facilitating efficient handling and placement during the manufacturing process.

Technical Specifications

For detailed technical specifications, please refer to the ADF4213BCP-REEL7 datasheet available on the Analog Devices Inc. website or contact their support team for additional assistance.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0106 $60.1060
24+ $4.9319 $118.3656
37+ $4.7782 $176.7934
50+ $4.6235 $231.1750
65+ $4.4699 $290.5435
87+ $4.0079 $348.6873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess