The ADF4355-2BCPZ is a state-of-the-art integrated synthesizer and voltage-controlled oscillator (VCO) from the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is designed to deliver a versatile frequency synthesis solution for a wide range of applications, including wireless infrastructure (GSM, LTE, WCDMA), test and measurement equipment, and satellite communication systems.
Key Features:
- Wide frequency range: 54 MHz to 6800 MHz, providing a comprehensive solution for various RF applications.
- Integrated VCO with continuous frequency coverage, reducing the need for external components and simplifying design.
- High resolution 32-bit fractional/integer-N frequency synthesizer, enabling precise frequency generation and modulation.
- Programmable dual-modulus prescaler of 4/5 or 8/9, offering flexibility in output frequency resolution.
- Low phase noise performance, crucial for high-quality signal generation and data integrity.
- Multiple power-down modes, allowing for power-efficient operation when the device is not in use.
- Programmable output power levels, providing control over signal strength based on application requirements.
- Lock detect function, ensuring reliable operation by indicating when the PLL is in lock.
Product Specifications:
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADF4355-2BCPZ
Package
32-LFCSP (5x5mm)
Operating Temperature
-40°C to +85°C
The ADF4355-2BCPZ is available in a compact 32-lead LFCSP package, making it suitable for space-constrained applications while providing robust performance. With its advanced features and flexible design, the ADF4355-2BCPZ is an ideal choice for designers looking to create high-quality RF systems with minimal design complexity.