EN
  • EN
  • DE
  • IT

ADF4360-8BCPZRL

Part No ADF4360-8BCPZRL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Fanout Distribution, Integer N Synthesizer (RF) IC 400MHz 1 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859984-ADF4360-8BCPZRL
Ultra Librarian 3D Model Ultra Librarian ADF4360-8BCPZRL CAD Model

Description

The ADF4360-8BCPZRL is a fully integrated synthesizer and voltage controlled oscillator (VCO) from Analog Devices Inc., designed to provide a versatile solution for a wide range of applications, including wireless communication systems, test equipment, and PLL frequency synthesizers. This high-performance component is part of the ADF4360 family, known for its reliability and precision in frequency generation.

Key Features

  • Frequency Range: The ADF4360-8BCPZRL operates within a frequency range of 65 MHz to 400 MHz, making it suitable for various radio frequency (RF) applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by minimizing the need for external components, thus reducing the overall system complexity and cost.
  • Programmability: Users can program the device through a three-wire serial interface, allowing for easy control over frequency settings and functional parameters.
  • Power Supply: This device operates with a single power supply ranging from 3.0 V to 3.6 V, providing a convenient power management solution.
  • Output Power: The ADF4360-8BCPZRL features an output power level of -4 dBm to +5 dBm, which can be adjusted via software settings.
  • Package: The component is available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) with the part number suffix 'BCPZRL,' which is suitable for space-constrained applications.

Applications

The versatile nature of the ADF4360-8BCPZRL makes it an excellent choice for various applications, including but not limited to:

  • Wireless LANs
  • Private Mobile Radios
  • Base Stations for Mobile Radio
  • Test and Measurement Equipment
  • Clock Generation for Digital Switches

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4360-8BCPZRL is no exception. The device is designed to meet the stringent requirements of modern RF and microwave systems, ensuring consistent performance and long-term reliability for critical applications.

You May Also Be Interested in

Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5648 $51.3888
15+ $7.0275 $105.4125
23+ $6.8079 $156.5817
31+ $6.5883 $204.2373
40+ $6.3687 $254.7480
53+ $5.7099 $302.6247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,174 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess