EN
  • EN
  • DE

ADF7020-1BCPZ

Part No ADF7020-1BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX VHF FM RADIO 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard VHF
Protocol FM Radio
Modulation ASK, FSK, GFSK, GOOK, OOK
Frequency 80MHz to 650MHz
Data Rate (Max) 200kbps
Power - Output 13dBm (Max)
Sensitivity -119.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.6mA to 20.1mA
Current - Transmitting 13mA to 21mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 088313-ADF7020-1BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7020-1BCPZ CAD Model

Description

Introducing the ADF7020-1BCPZ: A High-Performance RF Transceiver from Analog Devices Inc.

The ADF7020-1BCPZ is a cutting-edge RF transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to facilitate reliable and efficient wireless communication in a variety of applications. With its advanced features and robust design, the ADF7020-1BCPZ is an ideal choice for developers looking to integrate wireless capabilities into their projects.

Key Features:

  • Frequency Range: The ADF7020-1BCPZ operates in the VHF and UHF bands, supporting a wide range of frequencies that make it versatile for different communication standards and protocols.
  • Modulation Schemes: It is capable of handling various modulation schemes, including 2-FSK, 3-FSK, 4-FSK, GFSK, and OOK, providing the flexibility needed for different wireless applications.
  • High Sensitivity: The transceiver boasts a high receiver sensitivity, ensuring clear signal reception even in environments with weak signal strength or high levels of interference.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF7020-1BCPZ is suitable for battery-powered devices, extending operational life and reducing the need for frequent battery replacements.
  • Integrated Voltage Regulator: An on-chip voltage regulator simplifies the power supply design, allowing the device to operate over a range of supply voltages.
  • Programmable Output Power: Users can easily adjust the output power to meet the requirements of their specific application, optimizing range and power consumption.
  • Compact Package: The ADF7020-1BCPZ comes in a compact 32-lead LFCSP package, making it suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility of the ADF7020-1BCPZ makes it an excellent choice for a wide array of applications, including but not limited to:

  • Wireless Metering
  • Home and Building Automation
  • Industrial Control
  • Wireless Sensor Networks
  • Remote Keyless Entry Systems

With its robust set of features and flexible design, the ADF7020-1BCPZ from Analog Devices Inc. stands out as a top-tier choice for developers and engineers looking to incorporate wireless communication into their next project. Its performance and adaptability ensure that it can meet the demands of a rapidly evolving wireless landscape.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3158 $58.4738
27+ $4.3617 $117.7659
42+ $4.2254 $177.4668
57+ $4.0891 $233.0787
74+ $3.9528 $292.5072
98+ $3.5439 $347.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess