EN
  • EN
  • DE

ADG1204YCPZ-REEL7

Part No ADG1204YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V, 4:1 iCMOS Multiplexer | IC MULTIPLEXER 4X1 12LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 85ns, 110ns
-3db Bandwidth 800MHz
Charge Injection -0.7pC
Channel Capacitance (CS(off), CD(off)) 1.5pF, 4.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad, CSP
Supplier Device Package 12-LFCSP-WQ (3x3)
Family Part Number ADG1204
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140079-ADG1204YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1204YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1204YCPZ-REEL7 from Analog Devices Inc.

The ADG1204YCPZ-REEL7 is a high-performance, 4-channel analog multiplexer from Analog Devices Inc., a leader in high-precision electronic components. This compact and efficient device is part of the company's extensive range of switch and multiplexer products, designed to provide superior signal routing capabilities for various applications.

Key Features

  • Channel Configuration: The ADG1204YCPZ-REEL7 features a 4:1 single-channel multiplexer configuration, allowing users to select one of four inputs to connect to a single output.
  • Low On Resistance: The device boasts a low on resistance (typically 4.5 ohms), ensuring minimal signal distortion and preserving signal integrity across connections.
  • Single Supply Operation: It operates from a single 3 V to 5 V power supply, simplifying design considerations and making it suitable for battery-powered and portable applications.
  • High Off Isolation: The multiplexer provides high off isolation, which prevents signal leakage between channels when they are not in use, enhancing overall system performance.
  • Low Power Consumption: With its low power consumption, the ADG1204YCPZ-REEL7 is ideal for power-sensitive applications, reducing the overall energy footprint of the system.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity even in harsh electrical environments.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it reliable for industrial applications that may experience varying temperatures.
  • Packaging: The ADG1204YCPZ-REEL7 is offered in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Tape and Reel: The "-REEL7" suffix indicates that the product is provided in a tape and reel format, suitable for automated assembly processes.

Applications

The ADG1204YCPZ-REEL7 is versatile and can be used in a wide array of applications, including data acquisition systems, communication systems, relay replacements, and audio and video signal routing. Its reliability and precision make it an excellent choice for designers looking to optimize their systems for performance and efficiency.

Conclusion

As a product of Analog Devices Inc., the ADG1204YCPZ-REEL7 represents a blend of quality, performance, and innovation. With its robust feature set and compact design, this analog multiplexer is an essential component for engineers and designers who demand the best in signal routing technology.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0103 $56.0412
9+ $11.4957 $103.4613
14+ $11.1364 $155.9096
19+ $10.7772 $204.7668
24+ $10.4179 $250.0296
33+ $9.3402 $308.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess