EN
  • EN
  • DE

ADG1221BRMZ-REEL7

Part No ADG1221BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS® Dual SPST Switches | IC SWITCH DUAL SPST 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 200Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 130ns, 105ns
-3db Bandwidth 960MHz
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 2.2pF, 2.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG1221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140087-ADG1221BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1221BRMZ-REEL7 CAD Model

Description

The ADG1221BRMZ-REEL7 is a high-performance, monolithic, single-pole, single-throw (SPST) switch from Analog Devices Inc., a leading global semiconductor company known for its innovative design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This switch is part of the renowned REEL7 series, which signifies its packaging in a 7-inch reel, suitable for automated assembly processes.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (Ron) that typically ranges from 0.8Ω to 1.5Ω, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single 3 V to 5.5 V supply, making it versatile for a wide range of applications, from battery-powered devices to industrial controls.
  • Low Power Consumption: With ultra-low power consumption, the ADG1221BRMZ-REEL7 is ideal for power-sensitive applications, contributing to longer battery life and reduced energy costs.
  • Fast Switching: The device provides fast switching times (tON and tOFF), which is crucial for applications that require rapid signal routing.
  • High ESD Protection: Electrostatic discharge (ESD) protection is integrated into the chip, enhancing its robustness and reliability in harsh electrical environments.
  • Compact Package: The switch is available in a compact MSOP (Mini Small Outline Package) that is space-efficient, making it suitable for high-density circuit designs.

Applications

The ADG1221BRMZ-REEL7 is designed for a variety of applications across different sectors, including:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Relay replacement
  • Portable and battery-powered devices
  • Sample hold systems
  • Automotive infotainment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADG1221BRMZ-REEL7 is no exception. It is built to meet stringent industry standards, ensuring reliable performance even in the most demanding conditions. Additionally, the REEL7 packaging format ensures compatibility with automated manufacturing processes, facilitating efficient assembly and reducing the potential for human error.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7997 $54.5979
16+ $6.3998 $102.3968
25+ $6.1998 $154.9950
34+ $5.9998 $203.9932
44+ $5.7998 $255.1912
58+ $5.1998 $301.5884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess