EN
  • EN
  • DE

ADG1223BRMZ-REEL7

Part No ADG1223BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG1223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1223BRMZ-REEL7-ND, ADG1223BRMZ-REEL7CT, ADG1223BRMZ-REEL7TR, ADG1223BRMZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910318-ADG1223BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1223BRMZ-REEL7 CAD Model

Description

Product Overview: ADG1223BRMZ-REEL7

The ADG1223BRMZ-REEL7 is a high-performance, low-voltage, dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This compact and efficient switch is an ideal solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron), which typically stands at 0.8 ohms, providing efficient signal switching with minimal signal distortion.
  • Single Supply Operation: It operates on a single supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-powered devices and systems with restricted power budgets.
  • Low Power Consumption: With its low power consumption, the ADG1223BRMZ-REEL7 helps in extending battery life in portable applications.
  • 3.2mm x 4.9mm 10-lead MSOP Package: The device comes in a compact 10-lead MSOP package, which is space-saving and ideal for high-density circuit designs.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) that enhance the performance of high-speed signal routing.
  • ESD Protection: The switch includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between signals, which is crucial for preventing damage to sensitive components.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical Equipment
  • Relay Replacement
  • Battery-Powered Systems

The ADG1223BRMZ-REEL7 is supplied in a REEL7 packaging format, which is designed for automated manufacturing environments, ensuring efficient handling and placement during the assembly process. With its robust design and versatile features, the ADG1223BRMZ-REEL7 is a superior choice for designers looking for a reliable and high-performing switching solution.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
23+ $5.0243 $115.5589
36+ $4.8510 $174.6360
52+ $4.5045 $234.2340
67+ $4.3313 $290.1971
84+ $4.1580 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess