EN
  • EN
  • DE

ADG1311YRUZ

Part No ADG1311YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008792-ADG1311YRUZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG1311YRUZ CAD Model

Description

Product Overview: ADG1311YRUZ by Analog Devices Inc.

The ADG1311YRUZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches. This device is manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). The ADG1311YRUZ offers exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for precision analog switching applications.

Features:

  • Low On-Resistance: The ADG1311YRUZ boasts an on-resistance (R<sub>ON) of typically 1.5 Ω, ensuring minimal signal attenuation and power loss across the switch.
  • Single Supply Operation: This switch operates from a single 3 V to 12 V supply, or from dual supplies of ±3 V to ±6 V, providing versatility in various system designs.
  • High Current Carrying Capability: With a continuous current rating of up to 200 mA per channel, the ADG1311YRUZ can handle significant current without performance degradation.
  • Low Power Dissipation: The device exhibits low power consumption, making it suitable for battery-powered and portable applications.
  • Fast Switching Times: The switch features t<sub>ON of 30 ns and t<sub>OFF of 20 ns, providing high-speed operation for demanding applications.
  • Wide Operating Temperature Range: The ADG1311YRUZ is designed to operate over the extended industrial temperature range of -40°C to +125°C.

Applications:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video signal routing
  • Automatic test equipment
  • Battery-powered systems

The ADG1311YRUZ comes in a compact TSSOP-16 package, which is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for high-density circuit boards. The reliability and performance of the ADG1311YRUZ, backed by Analog Devices' reputation for high-quality products, make it an excellent choice for designers seeking a robust and versatile switching solution.

Whether you are developing sophisticated measurement equipment or designing a consumer audio interface, the ADG1311YRUZ provides the accuracy and reliability needed to ensure consistent, high-quality performance in your application.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9738 $53.8428
14+ $7.3631 $103.0834
22+ $7.1330 $156.9260
29+ $6.9029 $200.1841
38+ $6.6728 $253.5664
51+ $5.9826 $305.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,754 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess