EN
  • EN
  • DE

ADG1334BRSZ

Part No ADG1334BRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 130ns, 85ns
-3db Bandwidth 700MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 20-SSOP
Win Source Part Number 143256-ADG1334BRSZ
Family Name ADG1334
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1334BRSZ CAD Model

Description

Analog Devices Inc. ADG1334BRSZ High-Performance Analog Switch

The ADG1334BRSZ is a robust, high-performance analog switch integrated circuit (IC) from the reputable manufacturer Analog Devices Inc. Designed to deliver exceptional signal integrity, this switch is a perfect solution for applications requiring efficient and reliable routing of analog and digital signals.

This IC is part of the ADG1334 series and comes in a compact 20-lead SSOP (Shrink Small Outline Package) that is both space-saving and easy to integrate into various electronic systems. The ADG1334BRSZ is characterized by its low on-resistance and on-resistance flatness, making it an ideal choice for applications that demand minimal signal distortion and attenuation.

One of the key features of the ADG1334BRSZ is its wide dual-supply voltage range, which operates from ±4.5 V to ±16.5 V, or a single supply of 9 V to 16.5 V. This versatility allows designers to use the switch in a broad array of systems without the need for additional power supply components, simplifying design and reducing overall costs.

The ADG1334BRSZ boasts a 4-channel configuration, providing multiple signal routing options. Each channel can conduct equally well in both directions when on and has an input signal range that extends to the supplies. The switch also features a low charge injection, which minimizes signal corruption during switching events, further preserving signal integrity.

With its fast switching times and low power dissipation, the ADG1334BRSZ is an excellent choice for power-sensitive applications. Its ESD (Electrostatic Discharge) protection ensures robustness and longevity, even in environments prone to electrical disturbances. Additionally, the switch's latch-up performance meets the JEDEC standard, providing further assurance of its reliability.

Common applications for the ADG1334BRSZ include audio and video signal routing, communication systems, data acquisition, and industrial automation. Its high performance and durable design make it a go-to component for engineers and designers seeking a switch that will maintain signal fidelity and operate consistently under various conditions.

Overall, the ADG1334BRSZ from Analog Devices Inc. is a superior choice for those in need of a high-quality, reliable analog switch that offers flexibility, durability, and top-notch performance.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2517 $52.0272
33+ $3.0420 $100.3860
52+ $2.9371 $152.7292
74+ $2.7273 $201.8202
96+ $2.6224 $251.7504
120+ $2.5175 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess