EN
  • EN
  • DE

DB107STR

Part No DB107STR
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Catalog OEM Parts (C - E)
Description Rectifier Bridge Diode Single 1KV 1A T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967470-DB107STR
Categories OEM Parts(C-E)
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DB107STR CAD Model

Description

The DB107STR is a single-phase bridge rectifier manufactured by Sangdest Microelectronic (Nanjing) Co., Ltd (SMC). This component converts alternating current (AC) to direct current (DC), commonly used in power supplies and various electronic devices. The DB107STR is designed for through-hole mounting and offers a high surge current capability for reliable operation.

Applications

  • Power supplies for electronic devices
  • AC to DC conversion
  • Battery chargers
  • Adapters
  • Lighting applications
  • Consumer electronics

Features

  • Maximum repetitive peak reverse voltage: 1000V
  • Maximum RMS voltage: 700V
  • Maximum DC blocking voltage: 1000V
  • Maximum average forward rectified current: 1A
  • Peak forward surge current: 30A
  • Operating temperature range: -55°C to +150°C
  • Through-hole mounting

Benefits

  • AC to DC conversion: Provides a simple and reliable solution for converting AC voltage to DC voltage.
  • High voltage rating: Suitable for use in applications with high voltage requirements.
  • High surge current capability: Withstands transient surge currents, ensuring robust operation.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Cost-effective: Offers a balance of performance and price for general-purpose applications.
  • Compact size: Suitable for applications with limited space.

Additional Details

The DB107STR is constructed using glass passivated chip junctions for high reliability. The high surge current rating allows it to withstand short-duration current spikes without damage. It's important to provide adequate heat sinking to prevent overheating, especially when operating at high currents. This bridge rectifier is commonly used in low to medium power applications. It is crucial to observe the polarity markings on the device when connecting it in a circuit. The pins are typically marked with AC inputs and DC outputs (+ and -).

The part number DB107STR signifies a bridge rectifier with a voltage rating of 1000V. The 'STR' suffix likely indicates specific packaging details or internal construction features.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess