EN
  • EN
  • DE

ADG1409YRUZ-REEL7

Part No ADG1409YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin TSSOP T/R / IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 120ns, 120ns
-3db Bandwidth 115MHz
Charge Injection -50pC
Channel Capacitance(CS off, CD off) 14pF, 40pF
Max Leakage Current (IS off) 200pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008794-ADG1409YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG1409
Introduction Date March 24, 2006
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1409YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1409YRUZ-REEL7 by Analog Devices Inc.

The ADG1409YRUZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in the fabrication of integrated circuits. This component is part of the robust ADG1409 series, designed to offer superior signal integrity and ease of use for a wide range of applications. Its compact surface-mount package is suitable for space-constrained designs, making it a popular choice in modern electronics.

Key Features

  • Low On-Resistance: The ADG1409YRUZ-REEL7 boasts a low on-resistance (typically 4 ohms), which minimizes signal attenuation and ensures high-quality signal transmission.
  • Single 3 V to 5.5 V Supply: Operating on a single supply voltage range, this device is versatile and can be integrated into various systems without the need for complex power management.
  • 4:1 Multiplexer Configuration: Its 4-channel multiplexing capability allows it to efficiently switch between four different input signals, providing flexibility in signal routing.
  • Fast Switching Times: With quick transition times (tON and tOFF), the ADG1409YRUZ-REEL7 is suitable for applications requiring rapid signal switching.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Enhanced ESD Protection: It comes with electrostatic discharge protection, safeguarding the device from the common issue of ESD damage during handling and operation.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement
  • Automatic Test Equipment

The ADG1409YRUZ-REEL7 is provided in a TSSOP package and is part of the tape and reel packaging option, denoted by the "-REEL7" suffix, which facilitates automated assembly processes for high-volume production. Its reliability and performance are backed by Analog Devices Inc.'s reputation for high-quality semiconductor products.

Whether you're designing a sophisticated communication system or a compact consumer electronics device, the ADG1409YRUZ-REEL7 is an excellent choice for a reliable and efficient analog multiplexing solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess