EN
  • EN
  • DE

ADG1413YRUZ

Part No ADG1413YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 23pF
Max Leakage Current (IS off) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 142354-ADG1413YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG1413
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1413YRUZ CAD Model

Description

ADG1413YRUZ by Analog Devices Inc.

The ADG1413YRUZ is a high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in various applications. This component is part of the industry-leading range of switch and multiplexer products that Analog Devices offers, known for their reliability and precision.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG1413YRUZ provides an optimal balance between power consumption and performance. It operates with a single supply voltage ranging from +12 V to +30 V or a dual supply from ±5 V to ±22 V, making it versatile for both single-ended and differential signal applications.

The ADG1413YRUZ features four independently selectable switches, each with low on-resistance typically around 1.5 Ω, ensuring minimal signal distortion and power loss. This low on-resistance is matched with an on-resistance flatness of less than 0.4 Ω, which is beneficial for maintaining signal fidelity across the entire analog signal range.

Additionally, the device boasts a high current carrying capability of up to 1.5 A continuous current per channel, and it can handle peak currents of 2 A for short durations. This makes the ADG1413YRUZ an excellent choice for applications that require switching of higher current signals without compromising performance.

The switch also includes robust ESD (Electrostatic Discharge) protection, withstanding up to 2 kV human body model, which enhances its durability and longevity in harsh environments. It also features fast switching times (t_ON and t_OFF) of typically 30 ns and 20 ns, respectively, which is critical for applications requiring high-speed operation.

With its extended temperature range from -40°C to +125°C, the ADG1413YRUZ is suitable for automotive and industrial applications. The compact TSSOP (Thin Shrink Small Outline Package) package ensures that the switch can be integrated into space-constrained designs without sacrificing performance.

In summary, the ADG1413YRUZ by Analog Devices Inc. is a highly reliable and efficient solution for designers looking to incorporate a high-quality switch into their systems. Its robust performance, coupled with the versatility of its power supply requirements and packaging, makes it a go-to choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2734 $51.3670
12+ $8.4295 $101.1540
19+ $8.1661 $155.1559
26+ $7.9026 $205.4676
33+ $7.6392 $252.0936
44+ $6.8490 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess