EN
  • EN
  • DE

ADG1436YRUZ

Part No ADG1436YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT Automotive 16-Pin TSSOP Tube / IC SWITCH DUAL SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 120ns, 130ns
-3db Bandwidth 110MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 50pF
Max Leakage Current (IS off) 550pA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 039125-ADG1436YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG1436
Introduction Date May 16, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1436YRUZ CAD Model

Description

Analog Devices Inc. ADG1436YRUZ Overview

The ADG1436YRUZ is a high-performance, dual SPDT (single pole double throw) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This switch is part of their extensive range of switch and multiplexer devices, designed to operate with dual supplies ranging from ±4.5 V to ±16.5 V, as well as a single supply of 9 V to 16.5 V. This versatility makes the ADG1436YRUZ an excellent choice for a wide array of applications, including industrial, communication, and healthcare systems.

One of the key features of the ADG1436YRUZ is its ultra-low on resistance, typically just 0.7 ohms, which ensures minimal signal distortion and power loss across the switch. This makes it particularly suitable for applications requiring high precision and efficiency. Additionally, the switch boasts a robust ESD (Electrostatic Discharge) protection rating, safeguarding the device from potential damage caused by static electricity.

The device is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which allows for a small footprint on PCBs (Printed Circuit Boards), thereby saving valuable board space. The ADG1436YRUZ also features a latch-up proof construction, which provides an extra layer of protection against overvoltage conditions, ensuring device integrity and reliability in harsh environments.

With its fast switching times, the ADG1436YRUZ is capable of handling high-speed signals without introducing significant delays, making it an ideal choice for multiplexing and signal routing applications where speed is critical. Moreover, the switch's low power consumption contributes to the energy efficiency of the end application, which is especially important in battery-powered and portable devices.

For designers and engineers looking for a reliable and high-performing switch to integrate into their systems, the ADG1436YRUZ from Analog Devices Inc. offers an impressive blend of robustness, performance, and versatility, making it a top choice for a broad spectrum of switching applications.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6364 $50.7276
19+ $5.2727 $100.1813
30+ $5.0909 $152.7270
43+ $4.7273 $203.2739
55+ $4.5455 $250.0025
69+ $4.3636 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess