ADG222TE/883B - High-Performance Analog Switch from Analog Devices Inc.
The ADG222TE/883B is a monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This high-quality analog switch is specifically designed to meet the stringent requirements of military-grade applications, ensuring reliability and robustness in the most demanding environments.
Engineered with precision, the ADG222TE/883B offers low on-resistance and fast switching times, making it an ideal choice for precision analog signal routing. The low on-resistance ensures minimal signal distortion, while the fast switching times enable high-speed operation, a crucial attribute for modern electronic systems.
The device features a dual power supply ranging from ±4.5V to ±18V, or a single power supply from 9V to 36V. This wide range of power supply options provides designers with flexibility in various circuit configurations and compatibility with a broad spectrum of other electronic components.
Key Specifications:
- Four SPST Switches: The ADG222TE/883B integrates four single-pole, single-throw (SPST) switches, allowing for multiple signal routing possibilities within a single package.
- Low Charge Injection: The design minimizes charge injection, making it suitable for applications where signal integrity is paramount.
- High Switching Speed: With its fast transition times, the device is capable of handling high-frequency signals without significant delays.
- Extended Temperature Range: The operating temperature range of -55°C to +125°C ensures consistent performance under extreme conditions.
- Hermetically Sealed: The hermetic packaging ensures protection against environmental factors, contributing to the device's reliability and longevity.
Applications for the ADG222TE/883B are diverse and include military and aerospace systems, precision test and measurement equipment, and high-performance audio and video signal routing. Its robust design also makes it suitable for harsh industrial environments where temperature fluctuations and mechanical stresses are common.
With its combination of high performance, reliability, and versatility, the ADG222TE/883B from Analog Devices Inc. represents a superior choice for designers seeking to optimize their high-end analog systems.