EN
  • EN
  • DE

ADG408BRU

Part No ADG408BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Maximum)
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG408
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140195-ADG408BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG408BRU CAD Model

Description

Analog Devices Inc. ADG408BRU: High-Performance CMOS Analog Multiplexer

The ADG408BRU is a precision monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance analog technology. This device offers eight single-ended channels and is part of a series of high-performance, CMOS analog multiplexers and switches. The ADG408BRU is designed to provide superior performance and reliability for a wide range of data acquisition and control applications.

Featuring a low on-resistance (R<sub>ON) of typically 35 ohms and a very low R<sub>ON match between channels, the ADG408BRU ensures minimal signal distortion and attenuation. This makes it an excellent choice for precision applications where a low and consistent resistance path is critical. Additionally, the device boasts a wide signal range, which is fully specified to operate from a single +5 V supply or dual ±15 V supplies, providing flexibility in various system designs.

The ADG408BRU operates with a dual-mode interface, accepting both digital and analog input signals. This feature allows for easy integration into digital systems while preserving the integrity of analog signals. The TTL and CMOS compatibility of the control logic ensures that the device can interface with a broad range of microprocessors and digital systems without additional level-shifting circuitry.

With a breakdown voltage of 44 V and an ESD rating of 2000 V, the ADG408BRU is robust and suitable for demanding environments. The device is available in a TSSOP package, which is conducive to space-saving designs and is ideal for applications where board space is at a premium. The TSSOP package also provides enhanced thermal performance compared to traditional packages.

Applications for the ADG408BRU include data acquisition systems, test equipment, audio and video switching, and other situations where high-performance analog switching is required. With its combination of low on-resistance, high voltage capability, and flexible power supply options, the ADG408BRU is a versatile solution that can meet the stringent requirements of modern electronic systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4698 $52.0470
36+ $2.8471 $102.4956
55+ $2.7581 $151.6955
75+ $2.6691 $200.1825
97+ $2.5802 $250.2794
130+ $2.3132 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess