EN
  • EN
  • DE

ADG408BRUZ-REEL

Part No ADG408BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG408BRUZ-REELDKR, ADG408BRUZ-REEL-ND, ADG408BRUZ-REELCT, ADG408BRUZ-REELTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845309-ADG408BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG408BRUZ-REEL CAD Model

Description

Product Overview: ADG408BRUZ-REEL

The ADG408BRUZ-REEL is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc. This device is part of a series that offers significant improvements over previous generations of CMOS multiplexers, including increased signal bandwidth, lower on-resistance, and decreased leakage currents. The ADG408BRUZ-REEL is designed to provide precision signal routing in applications requiring minimal distortion and high reliability.

Key Features

  • Wide Analog Signal Range: The multiplexer operates efficiently with a dual ±15 V supply or a single 12 V to 30 V supply, accommodating a broad range of analog signals.
  • Low On-Resistance: With a typical on-resistance of just 35 ohms, the ADG408BRUZ-REEL ensures minimal signal attenuation and distortion.
  • Low Crosstalk and Off-Isolation: The device features excellent isolation between channels, which helps to maintain signal integrity in complex systems.
  • High Throughput Rate: A fast transition time allows for quick switching between channels, making the device suitable for multiplexing high-frequency signals.
  • Single 8:1 Multiplexer Configuration: The ADG408BRUZ-REEL offers eight single-ended channels that can be selected via a 3-bit binary address.
  • Plug and Play: The device is offered in a TSSOP package, making it easy to integrate into existing designs without the need for extensive redesigns.

Applications

The ADG408BRUZ-REEL is ideal for a variety of applications that require precise and efficient signal routing, including:

  • Data acquisition systems
  • Audio and video switching
  • Test equipment
  • Communication systems
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADG408BRUZ-REEL is no exception. It is built to meet stringent industry standards, ensuring performance and reliability in demanding environments.

Overall, the ADG408BRUZ-REEL from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their analog signal routing applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9927 $53.9343
21+ $4.9171 $103.2591
32+ $4.7634 $152.4288
44+ $4.6098 $202.8312
57+ $4.4561 $253.9977
76+ $3.9951 $303.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess