The ADG528ABQ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to cater to the demanding requirements of data acquisition systems and test equipment, providing a reliable and efficient switching solution for analog signals.
Key Features
- Multiple Channel Configurations: The ADG528ABQ offers eight single-ended channels, providing versatility for various signal routing applications.
- Low On Resistance: With a low on resistance (RON) typically around 80 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity.
- Single or Dual Supply Operation: The device can operate from a single +15V supply or dual ±15V supplies, offering flexibility in different circuit designs.
- Low Power Consumption: The ADG528ABQ is designed for low power consumption, making it suitable for battery-powered and portable applications.
- Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for the protection of sensitive analog circuits.
Applications
The ADG528ABQ is ideal for use in a variety of applications that require precise and efficient control of analog signals, including:
- Data Acquisition Systems
- Communication Systems
- Test Equipment
- Process Control
- Audio and Video Switching
Technical Specifications
Parameter
Value
Number of Channels
8
On Resistance (RON)
Typ. 80Ω
Supply Voltage (VDD)
+15V or ±15V
Operating Temperature
-40°C to +85°C
Package
24-Pin CERDIP
The ADG528ABQ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components that meet the stringent demands of modern electronics. With its robust design and flexible operation, this analog multiplexer stands out as an excellent choice for professionals seeking optimal signal routing solutions.