EN
  • EN
  • DE

ADG528ATQ/883B

Part No ADG528ATQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032766-ADG528ATQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG528ATQ/883B CAD Model

Description

Product Overview: ADG528ATQ/883B from Analog Devices Inc.

The ADG528ATQ/883B is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular product is part of the military-grade series, offering robust performance in demanding environments, making it suitable for aerospace, defense, and other high-reliability applications.

Key Features

  • Multiple Switching Configurations: The device features a dual 4-channel configuration, allowing for flexible signal routing options. This versatility makes it ideal for complex systems where space and functionality are at a premium.
  • Low Power Consumption: Utilizing CMOS technology, the ADG528ATQ/883B offers low power dissipation. This characteristic is crucial for battery-powered and portable systems where energy efficiency is imperative.
  • High Switching Speed: With fast transition times, this multiplexer is capable of handling high-frequency signals without significant delays, ensuring minimal signal distortion and high data integrity.
  • Single Supply Operation: The device can operate from a single power supply, simplifying the power design and reducing the overall component count.
  • Enhanced Durability: As a military-grade component, it meets the stringent requirements of the 883B standard, certifying its reliability under extreme conditions.

Applications

  • Defense and Aerospace Systems
  • Communication Equipment
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • High-Reliability Industrial Applications

Technical Specifications

The ADG528ATQ/883B operates over a wide temperature range and features a high degree of accuracy and linearity. It is designed to provide low on-resistance and low charge injection, which minimizes the impact on the signal path and preserves the integrity of the analog signal.

For detailed technical specifications, reference to the datasheet is recommended. The datasheet provides comprehensive information, including pin configurations, electrical characteristics, and application notes, which can assist designers in fully utilizing the capabilities of the ADG528ATQ/883B in their projects.

Analog Devices Inc. backs the ADG528ATQ/883B with its reputation for quality and reliability, ensuring that this product is a trustworthy choice for critical and high-stakes applications where failure is not an option.

You May Also Be Interested in

Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess