EN
  • EN
  • DE

ADG5409BRUZ

Part No ADG5409BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 16-Pin TSSOP Tube / IC MULTIPLEXER 2 X 4:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 165ns, 153ns
-3db Bandwidth 88MHz
Charge Injection 155pC
Channel Capacitance(CS off, CD off) 17pF, 48pF
Max Leakage Current (IS off) 250pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008859-ADG5409BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG5409
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG5409BRUZ CAD Model

Description

Product Overview: ADG5409BRUZ by Analog Devices Inc.

The ADG5409BRUZ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This device features a 4:1 multiplexer configuration, offering exceptional signal chain versatility and integration for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG5409BRUZ boasts a low on-resistance (RON) that typically remains flat over the full analog signal range, ensuring minimal signal distortion and providing a high-quality signal path.
  • Single Supply Operation: Designed to operate from a single 3 V to 5.5 V power supply, this multiplexer is ideal for battery-powered and portable devices, offering flexibility in various system designs.
  • Low Power Consumption: With its CMOS construction, the device consumes minimal power, which is crucial for energy-sensitive applications.
  • Enhanced ESD Protection: The ADG5409BRUZ comes with robust electrostatic discharge (ESD) protection, which enhances its durability and reliability in harsh environments.

Applications

The versatility of the ADG5409BRUZ makes it suitable for a broad range of applications. Some of these include:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Communication Systems
  • Medical Equipment

Technical Specifications

The ADG5409BRUZ features technical specifications that ensure its performance in demanding applications:

  • Channel Configuration: 4:1
  • Package: TSSOP-16 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C

In summary, the ADG5409BRUZ from Analog Devices Inc. is a highly reliable and efficient multiplexer that offers superior performance for various electronic systems. Its low on-resistance, single supply operation, and low power consumption, coupled with a robust ESD protection, make it an excellent choice for designers looking for a multiplexer that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5471 $57.2826
13+ $7.8336 $101.8368
20+ $7.5888 $151.7760
28+ $7.3440 $205.6320
36+ $7.0992 $255.5712
48+ $6.3648 $305.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess