EN
  • EN
  • DE

ADG711BRUZ-REEL7

Part No ADG711BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 105474-ADG711BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG711
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG711BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG711BRUZ-REEL7

The ADG711BRUZ-REEL7, from Analog Devices Inc., is a high-performance, CMOS analog switch designed to deliver precision and reliability for a wide range of applications. Packaged in a compact TSSOP-16 form factor, this switch is part of a tape and reel packaging option, indicated by the suffix 'REEL7', which makes it suitable for automated assembly processes, ensuring efficiency and consistency in mass production.

Featuring four independently selectable single-pole, single-throw (SPST) switches, the ADG711BRUZ-REEL7 offers versatility in signal routing and is capable of passing both analog and digital signals. This component operates with a single power supply ranging from +1.8V to +5.5V, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

The switch's low on-resistance (typically 0.5 ohms) and flatness (0.1 ohms over the specified signal range) are significant advantages, ensuring minimal signal distortion and high linearity. The ADG711BRUZ-REEL7 also boasts fast switching times (t_ON and t_OFF of 20 ns and 10 ns respectively), which is essential for applications requiring rapid signal switching, such as sample-and-hold circuits or multiplexing.

With its extended temperature range from -40°C to +85°C, the ADG711BRUZ-REEL7 can reliably perform in various environmental conditions, making it suitable for industrial, automotive, and communication systems. Furthermore, the device features a low power consumption, with a leakage current of only 1nA at 25°C, contributing to the overall energy efficiency of the system it is integrated into.

For design flexibility, the ADG711BRUZ-REEL7 offers a logic-compatible interface that can be directly connected to microcontrollers or digital signal processors, simplifying the integration process. This product is also fully specified for 3V, 5V, and ±5V supplies, which allows for seamless adaptation to different circuit designs without the need for additional level-shifting components.

In summary, the ADG711BRUZ-REEL7 from Analog Devices Inc. is a robust and versatile analog switch that combines low power consumption, high-speed operation, and precision signal handling, making it an excellent choice for designers seeking reliable performance in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6423 $53.4961
16+ $6.2707 $100.3312
25+ $6.0747 $151.8675
35+ $5.8787 $205.7545
44+ $5.6828 $250.0432
59+ $5.0949 $300.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess