EN
  • EN
  • DE

ADG729BRU-REEL7

Part No ADG729BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 42pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014395-ADG729BRU-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG729BRU-REEL7 CAD Model

Description

Analog Devices Inc. ADG729BRU-REEL7

The ADG729BRU-REEL7 is a high-performance, dual 4-channel multiplexer from Analog Devices Inc., designed to deliver precision signal routing for a variety of applications. This component is part of a series that is well-regarded for its reliability and versatility, making it a go-to choice for engineers and designers looking to build systems requiring accurate and efficient analog signal management.

Constructed with Analog Devices' proprietary iCMOS (industrial CMOS) process, the ADG729BRU-REEL7 offers an excellent combination of low power consumption and high voltage tolerance. It operates with a single supply voltage ranging from +1.8V to +5.5V, which allows for seamless integration into both portable and low-voltage systems. The device also features a dual 4:1 multiplexer configuration, which means it can handle eight different analog inputs and select between them to provide two output channels.

One of the standout features of the ADG729BRU-REEL7 is its low on-resistance (Ron), which typically stands at just 4 ohms. This low resistance ensures minimal signal distortion and preserves the integrity of the signal path, which is critical in high-accuracy applications. Additionally, the device boasts a low charge injection, further enhancing its precision capabilities.

The ADG729BRU-REEL7 comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, designated by the "REEL7" suffix, making it suitable for automated assembly processes and high-volume production. The robust design ensures that the device can withstand extended temperature ranges, typically from -40°C to +85°C, making it reliable for industrial and commercial environments alike.

Applications for the ADG729BRU-REEL7 are diverse, including data acquisition systems, communication systems, audio and video switching, test equipment, and more. Its high performance and integration flexibility make it a valuable component for any project that requires accurate and efficient multiplexing of analog signals.

Overall, the ADG729BRU-REEL7 from Analog Devices Inc. represents a blend of innovation, quality, and performance, solidifying its position as a top choice for multiplexer solutions in the electronics industry.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess