EN
  • EN
  • DE

ADG732BCPZ-REEL

Part No ADG732BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
-3db Bandwidth 18MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 13pF, 275pF
Max Leakage Current (IS off) 250pA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 126493-ADG732BCPZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG732BCPZ-REEL CAD Model

Description

The ADG732BCPZ-REEL by Analog Devices Inc. is a high-performance, 32-channel multiplexer that offers exceptional accuracy and flexibility for a wide range of data acquisition and signal routing applications. This device is part of the REEL packaging series, ensuring efficient handling and manufacturing processes.

Key Features

  • Channels: 32 single-ended channels
  • Configuration: 1-of-32 multiplexer
  • Package: 48-lead LFCSP (7 mm x 7 mm)
  • Power Supply: Single 1.8 V to 5.5 V
  • Low On Resistance: Typically 2.5 Ω
  • On-Resistance Match Between Channels: Typically 0.1 Ω
  • On-Resistance Flatness: Typically 0.2 Ω
  • Low Total Harmonic Distortion (THD): Excellent signal fidelity
  • High Throughput Rate: 3.6 μs typical
  • Low Power Consumption: Ideal for battery-powered devices

Applications

The ADG732BCPZ-REEL is suitable for multiple market segments and applications, including:

  • Data acquisition systems
  • Instrumentation
  • Automatic test equipment
  • Process control
  • Battery-powered systems
  • Sample hold systems
  • Audio and video switching

Product Description

With its low on-resistance and on-resistance flatness, the ADG732BCPZ-REEL ensures minimal signal distortion and consistent performance across all channels. The device operates on a single 1.8 V to 5.5 V power supply, making it versatile for various power environments. The low power consumption characteristic of the ADG732BCPZ-REEL makes it an excellent choice for portable and battery-operated devices where power efficiency is crucial.

The multiplexer's high throughput rate allows for rapid signal processing, which is essential for high-speed data acquisition and control systems. Additionally, the low total harmonic distortion ensures that the signal integrity is preserved, providing high-fidelity signal routing for audio and video applications.

Engineered for robustness and reliability, the ADG732BCPZ-REEL is delivered in a compact 48-lead LFCSP package, which is suitable for space-constrained applications. Its comprehensive feature set and superior performance make it an ideal solution for engineers looking for a high-quality multiplexer to integrate into their designs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess