EN
  • EN
  • DE
  • IT

ADG733BRQZ

Part No ADG733BRQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 4.5 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -67dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758919-ADG733BRQZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG733
Introduction Date January 19, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG733BRQZ CAD Model

Description

Analog Devices Inc. ADG733BRQZ Triple SPDT Switch

The ADG733BRQZ is a high-performance triple single-pole double-throw (SPDT) switch manufactured by Analog Devices Inc., designed for precision applications that require low on-resistance, low crosstalk, and fast switching speeds. This versatile component is housed in a compact 16-lead QSOP package, making it an ideal choice for space-constrained applications in both commercial and industrial environments.

Featuring a wide dual-supply voltage range from ±2.5 V to ±5.5 V or a single-supply voltage from 5 V to 16 V, the ADG733BRQZ offers flexible options for various circuit designs. This switch is capable of handling rail-to-rail analog signals, which enables it to pass signals with amplitudes close to the supply levels without distortion or significant attenuation.

The low on-resistance of the ADG733BRQZ (typically 4 ohms) ensures minimal signal loss and distortion when the switch is in the ON state, while the on-resistance flatness of less than 1.5 ohms across the full analog input range ensures consistent performance regardless of the voltage level of the signal being switched. This feature, combined with a total harmonic distortion (THD) of less than 0.02%, makes the ADG733BRQZ suitable for high-fidelity audio and precision data acquisition systems.

Switching times for the ADG733BRQZ are impressively fast, with a t_ON of 20 ns and a t_OFF of 15 ns, allowing for rapid signal routing which is critical in applications such as sample-and-hold systems, communication systems, and test equipment. The low power consumption of the device, with a typical quiescent current of just 0.1 µA, makes it an energy-efficient choice for battery-powered devices.

Moreover, the ADG733BRQZ features built-in overvoltage protection, which shields the device from momentary voltage spikes beyond the power supply levels, thereby enhancing the reliability and longevity of the switch in harsh electrical environments. Whether used in data acquisition systems, communication devices, audio and video switching, or test equipment, the ADG733BRQZ from Analog Devices Inc. offers a mix of performance, efficiency, and durability that is hard to match.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2519 $57.7633
15+ $6.7708 $101.5620
23+ $6.5592 $150.8616
32+ $6.3476 $203.1232
41+ $6.1360 $251.5760
55+ $5.5013 $302.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess