EN
  • EN
  • DE

ADG734BRUZ-REEL

Part No ADG734BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 4.5 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -67dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767879-ADG734BRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG734
Introduction Date April 17, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG734BRUZ-REEL CAD Model

Description

Product Overview: ADG734BRUZ-REEL

The ADG734BRUZ-REEL is a high-performance, 4-channel multiplexer from Analog Devices Inc., designed to deliver precision signal routing in a compact package. This component is part of the REEL packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes, ensuring efficiency and cost-effectiveness for manufacturers.

Key Features

  • Low On Resistance: The ADG734BRUZ-REEL boasts a low on resistance (RON) of typically 4 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it versatile for various applications and simplifying power management.
  • Low Power Consumption: With ultra-low power dissipation, this multiplexer is ideal for power-sensitive applications.
  • High Bandwidth: The device features a high bandwidth that supports fast signal switching, which is critical for high-speed data acquisition systems and communication devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the device and the integrity of the signals.

Applications

The ADG734BRUZ-REEL is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG734BRUZ-REEL is no exception. It is built to meet high standards, ensuring reliable performance in even the most demanding environments. The device's robust design and manufacturing process make it a preferred choice for engineers and designers looking for a multiplexer that they can trust for their critical applications.

Conclusion

Overall, the ADG734BRUZ-REEL from Analog Devices Inc. is a superior choice for designers who require a reliable, high-performance 4-channel multiplexer. Its combination of low power consumption, high bandwidth, and precision signal handling makes it an excellent component for a diverse array of electronic systems. Whether used in professional-grade audio equipment or sophisticated communication infrastructures, this multiplexer stands out for its quality and versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1374 $51.3740
24+ $4.2153 $101.1672
37+ $4.0836 $151.0932
51+ $3.9518 $201.5418
66+ $3.8201 $252.1266
88+ $3.4249 $301.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess