EN
  • EN
  • DE

ADG741BKS

Part No ADG741BKS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Low Voltage 2ohm SPST Switches in SC70 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140447-ADG741BKS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG741BKS CAD Model

Description

Introducing the ADG741BKS from Analog Devices Inc.

The ADG741BKS is a cutting-edge switch fabricated by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the renowned ADG series, which is synonymous with reliability and precision in the field of electronic components.

The ADG741BKS is a monolithic CMOS device comprising a single-pole, single-throw (SPST) switch. It offers a low on-resistance and low capacitance, which makes it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and audio and video signal routing. The switch is designed to operate from a single 1.8 V to 5.5 V power supply, ensuring compatibility with most modern low-voltage systems.

This switch is characterized by its high-speed switching performance and its low power consumption, which is critical for battery-powered and portable devices. The on-resistance profile is very flat over the full analog signal range, which ensures excellent linearity and low distortion when passing analog signals. Additionally, the ADG741BKS has a high degree of latch-up immunity, which is an essential feature for maintaining the integrity and reliability of electronic systems.

The ADG741BKS comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space, making it a suitable choice for dense circuit designs. The switch also features fast switching times and a wide operating temperature range, ensuring performance stability across diverse environmental conditions.

Key features of the ADG741BKS include:

  • Low on-resistance
  • Single supply operation: 1.8 V to 5.5 V
  • Compact SOT-23 package
  • High switching speed
  • Low power consumption
  • Excellent linearity and low distortion
  • High latch-up immunity

Whether you are designing a sophisticated communication system or a simple audio interface, the ADG741BKS by Analog Devices Inc. offers the performance and reliability needed to build state-of-the-art electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess