EN
  • EN
  • DE

ADG751ARMZ

Part No ADG751ARMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Maximum) 18 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
-3db Bandwidth 300MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767880-ADG751ARMZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG751
Introduction Date April 30, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG751ARMZ CAD Model

Description

ADG751ARMZ by Analog Devices Inc.

The ADG751ARMZ is a high-performance CMOS analog switch developed by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This particular model is part of the ADG751 series, which is renowned for its low on-resistance and low power consumption, making it an ideal choice for battery-powered devices and portable applications.

With a single-channel, normally open (SPST-NO) configuration, the ADG751ARMZ offers a seamless and efficient solution for signal routing in various electronic systems. Its compact MSOP (Micro Small Outline Package) footprint ensures that it is a space-saving addition to any PCB design, while its surface-mount design allows for automated assembly processes, reducing manufacturing time and costs.

Key Features:

  • Low On-Resistance: The ADG751ARMZ boasts an exceptionally low on-resistance, typically around 0.5 ohms, which minimizes signal attenuation and power loss, ensuring signal integrity and energy efficiency.
  • Wide Supply Voltage Range: This switch operates over a broad supply voltage range of ±2.7 V to ±5.5 V, accommodating a variety of power supply requirements and making it versatile for different system designs.
  • Fast Switching: The device features fast switching times, with a t<sub>ON of 20 ns and a t<sub>OFF of 10 ns, allowing for quick signal routing and minimizing delay in time-sensitive applications.
  • Low Power Consumption: It has an ultra-low power consumption, drawing a negligible power in the order of picowatts when not switching, which is crucial for extending battery life in portable devices.
  • High Temperature Operation: The ADG751ARMZ is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environments.

This switch is well-suited for a wide array of applications, including data acquisition systems, communication systems, audio and video signal routing, and relay replacement in portable instruments. Its reliability and efficiency are hallmarks of Analog Devices Inc.'s commitment to high-quality components, making the ADG751ARMZ a dependable choice for designers seeking to optimize their electronic systems.

Whether you're developing sophisticated medical equipment, precision measurement devices, or consumer electronics, the ADG751ARMZ provides the performance and quality expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6619 $51.2809
27+ $3.8251 $103.2777
41+ $3.7056 $151.9296
56+ $3.5861 $200.8216
73+ $3.4665 $253.0545
97+ $3.1079 $301.4663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess